Amphenol RF Coaxial Cables (RF) 095-850-201-192

Description
"Cable Assembly Coaxial 1.0/2.3 to BNC RG-179 192.0"" (4.9m) 16.0'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial 1.0/2.3 to BNC RG-179 192.0"" (4.9m) 16.0'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 095-850-201-192-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
095-850-201-192-ND
Coaxial Cables (RF) 095-850-201-192-ND
"Cable Assembly Coaxial 1.0/2.3 to BNC RG-179 192.0"" (4.9m) 16.0'"

"Cable Assembly Coaxial 1.0/2.3 to BNC RG-179 192.0"" (4.9m) 16.0'"

Buy Now Datasheet
RF Standard Cable Assembly - 095-850-201-192 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-201-192
RF Standard Cable Assembly 095-850-201-192
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
1.0/2.3 - 095-850-201-192 - Powell Electronics, Inc.
Swedesboro, NJ, United States
1.0-2.3 Plug to BNC Plug RG-179 Cable

1.0-2.3 Plug to BNC Plug RG-179 Cable

Buy Now
RF Cable Assemblies - 095-850-201-192 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-201-192
RF Cable Assemblies 095-850-201-192
RF Cable Assemblies 1.0/2.3 Strt Plg to BNC Strt Plg 192in

RF Cable Assemblies 1.0/2.3 Strt Plg to BNC Strt Plg 192in

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-850-201-192-ND 095-850-201-192 095-850-201-192 095-850-201-192
Product Name Coaxial Cables (RF) RF Standard Cable Assembly 1.0/2.3 RF Cable Assemblies
Application RF RF RF
Cable Type Coaxial
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details