Amphenol RF Coaxial Cables (RF) 095-850-201-144

Description
"Cable Assembly Coaxial 1.0/2.3 to BNC RG-179 144.0"" (3.7m) 12.0'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial 1.0/2.3 to BNC RG-179 144.0"" (3.7m) 12.0'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 095-850-201-144-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
095-850-201-144-ND
Coaxial Cables (RF) 095-850-201-144-ND
"Cable Assembly Coaxial 1.0/2.3 to BNC RG-179 144.0"" (3.7m) 12.0'"

"Cable Assembly Coaxial 1.0/2.3 to BNC RG-179 144.0"" (3.7m) 12.0'"

Buy Now Datasheet
RF Standard Cable Assembly - 095-850-201-144 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-201-144
RF Standard Cable Assembly 095-850-201-144
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
1.0/2.3 - 095-850-201-144 - Powell Electronics, Inc.
Swedesboro, NJ, United States
1.0-2.3 Plug to BNC Plug RG-179 Cable

1.0-2.3 Plug to BNC Plug RG-179 Cable

Buy Now
RF Cable Assemblies - 095-850-201-144 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-201-144
RF Cable Assemblies 095-850-201-144
RF Cable Assemblies 1.0/2.3 Strt Plg to BNC Strt Plg 144in

RF Cable Assemblies 1.0/2.3 Strt Plg to BNC Strt Plg 144in

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-850-201-144-ND 095-850-201-144 095-850-201-144 095-850-201-144
Product Name Coaxial Cables (RF) RF Standard Cable Assembly 1.0/2.3 RF Cable Assemblies
Application RF RF RF
Cable Type Coaxial
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details