Amphenol RF RF Standard Cable Assembly 095-850-201-084

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 095-850-201-084 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-201-084
RF Standard Cable Assembly 095-850-201-084
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - 095-850-201-084-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
095-850-201-084-ND
Coaxial Cables (RF) 095-850-201-084-ND
"Cable Assembly Coaxial 1.0/2.3 to BNC RG-179 84.0"" (2.1m) 7.0'"

"Cable Assembly Coaxial 1.0/2.3 to BNC RG-179 84.0"" (2.1m) 7.0'"

Buy Now Datasheet
1.0/2.3 - 095-850-201-084 - Powell Electronics, Inc.
Swedesboro, NJ, United States
1.0-2.3 Plug to BNC Plug RG-179 Cable

1.0-2.3 Plug to BNC Plug RG-179 Cable

Buy Now
RF Cable Assemblies - 095-850-201-084 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-201-084
RF Cable Assemblies 095-850-201-084
RF Cable Assemblies 1.0/2.3 Strt Plg to BNC Strt Plg 84in

RF Cable Assemblies 1.0/2.3 Strt Plg to BNC Strt Plg 84in

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-850-201-084 095-850-201-084-ND 095-850-201-084 095-850-201-084
Product Name RF Standard Cable Assembly Coaxial Cables (RF) 1.0/2.3 RF Cable Assemblies
Application RF RF RF
Cable Type Coaxial
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

Toyota Interface 17pin to OBDII female - QLC16036 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P010001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 1683993 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details