Amphenol RF Coaxial Cables (RF) 095-850-193M200

Description
"Cable Assembly Coaxial BNC to HD-BNC Belden 4855R 78.7"" (2.0m) 6.6'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to HD-BNC Belden 4855R 78.7"" (2.0m) 6.6'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 095-850-193M200-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
095-850-193M200-ND
Coaxial Cables (RF) 095-850-193M200-ND
"Cable Assembly Coaxial BNC to HD-BNC Belden 4855R 78.7"" (2.0m) 6.6'"

"Cable Assembly Coaxial BNC to HD-BNC Belden 4855R 78.7"" (2.0m) 6.6'"

Buy Now Datasheet
RF Standard Cable Assembly - 095-850-193M200 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-193M200
RF Standard Cable Assembly 095-850-193M200
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Cable Assemblies - 095-850-193M200 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-193M200
RF Cable Assemblies 095-850-193M200
RF Cable Assemblies BNC Str Jck - HD-BNC Str Plg 4855R 2m

RF Cable Assemblies BNC Str Jck - HD-BNC Str Plg 4855R 2m

Buy Now Datasheet
Rf Coax, Hd-Bnc Plug-Bnc Jack, 6.6Ft; Connector Type A Amphenol Rf - 58AC7901 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, Hd-Bnc Plug-Bnc Jack, 6.6Ft; Connector Type A Amphenol Rf
58AC7901
Rf Coax, Hd-Bnc Plug-Bnc Jack, 6.6Ft; Connector Type A Amphenol Rf 58AC7901
RF COAX, HD-BNC PLUG-BNC JACK, 6.6FT; Connector Type A:HD-BNC Straight Plug; Connector Type B:BNC Straight Jack; Coaxial Cable Type:Belden 4855R; Impedance:75ohm; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m RoHS Compliant: Yes

RF COAX, HD-BNC PLUG-BNC JACK, 6.6FT; Connector Type A:HD-BNC Straight Plug; Connector Type B:BNC Straight Jack; Coaxial Cable Type:Belden 4855R; Impedance:75ohm; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-850-193M200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
095-850-193M200
Cable Assemblies - Coaxial Cables (RF) 095-850-193M200
CBL ASSY BNC-HDBNC JACK-PLG 6.6'

CBL ASSY BNC-HDBNC JACK-PLG 6.6'

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-850-193M200-ND 095-850-193M200 095-850-193M200 58AC7901 095-850-193M200
Product Name Coaxial Cables (RF) RF Standard Cable Assembly RF Cable Assemblies Rf Coax, Hd-Bnc Plug-Bnc Jack, 6.6Ft; Connector Type A Amphenol Rf Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details