Amphenol RF Coaxial Cables (RF) 095-850-193M125

Description
"Cable Assembly Coaxial BNC to HD-BNC Belden 4855R 49.2"" (1.3m) 4.1'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to HD-BNC Belden 4855R 49.2"" (1.3m) 4.1'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 095-850-193M125-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
095-850-193M125-ND
Coaxial Cables (RF) 095-850-193M125-ND
"Cable Assembly Coaxial BNC to HD-BNC Belden 4855R 49.2"" (1.3m) 4.1'"

"Cable Assembly Coaxial BNC to HD-BNC Belden 4855R 49.2"" (1.3m) 4.1'"

Buy Now Datasheet
RF Standard Cable Assembly - 095-850-193M125 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-193M125
RF Standard Cable Assembly 095-850-193M125
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - 095-850-193M125 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
095-850-193M125
Cable Assemblies - Coaxial Cables (RF) 095-850-193M125
CBL ASSY BNC-HDBNC JACK-PLG 4.1'

CBL ASSY BNC-HDBNC JACK-PLG 4.1'

Supplier's Site
Rf Coax, Hd-Bnc Plug-Bnc Jack, 4.1Ft; Connector Type A Amphenol Rf - 58AC7898 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, Hd-Bnc Plug-Bnc Jack, 4.1Ft; Connector Type A Amphenol Rf
58AC7898
Rf Coax, Hd-Bnc Plug-Bnc Jack, 4.1Ft; Connector Type A Amphenol Rf 58AC7898
RF COAX, HD-BNC PLUG-BNC JACK, 4.1FT; Connector Type A:HD-BNC Straight Plug; Connector Type B:BNC Straight Jack; Coaxial Cable Type:Belden 4855R; Impedance:75ohm; Cable Length - Imperial:4.1ft; Cable Length - Metric:1.25m RoHS Compliant: Yes

RF COAX, HD-BNC PLUG-BNC JACK, 4.1FT; Connector Type A:HD-BNC Straight Plug; Connector Type B:BNC Straight Jack; Coaxial Cable Type:Belden 4855R; Impedance:75ohm; Cable Length - Imperial:4.1ft; Cable Length - Metric:1.25m RoHS Compliant: Yes

Supplier's Site Datasheet
RF Cable Assemblies - 095-850-193M125 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-193M125
RF Cable Assemblies 095-850-193M125
RF Cable Assemblies BNC Str Jck - HD-BNC Str Plg 4855R 1.25m

RF Cable Assemblies BNC Str Jck - HD-BNC Str Plg 4855R 1.25m

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-850-193M125-ND 095-850-193M125 095-850-193M125 58AC7898 095-850-193M125
Product Name Coaxial Cables (RF) RF Standard Cable Assembly Cable Assemblies - Coaxial Cables (RF) Rf Coax, Hd-Bnc Plug-Bnc Jack, 4.1Ft; Connector Type A Amphenol Rf RF Cable Assemblies
Application RF RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details