Amphenol RF RF Standard Cable Assembly 095-850-193-144

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 095-850-193-144 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-193-144
RF Standard Cable Assembly 095-850-193-144
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - 095-850-193-144-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
095-850-193-144-ND
Coaxial Cables (RF) 095-850-193-144-ND
"Cable Assembly Coaxial BNC to HD-BNC Belden 4855R 144.0"" (3.7m) 12.0'"

"Cable Assembly Coaxial BNC to HD-BNC Belden 4855R 144.0"" (3.7m) 12.0'"

Buy Now Datasheet
RF Cable Assemblies - 095-850-193-144 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-193-144
RF Cable Assemblies 095-850-193-144
RF Cable Assemblies BNC Str Jck - HD-BNC Str Plg 4855R 144in

RF Cable Assemblies BNC Str Jck - HD-BNC Str Plg 4855R 144in

Buy Now Datasheet
Rf Coax, Hd-Bnc Plug-Bnc Jack, 144; Connector Type A Amphenol Rf - 58AC7887 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, Hd-Bnc Plug-Bnc Jack, 144; Connector Type A Amphenol Rf
58AC7887
Rf Coax, Hd-Bnc Plug-Bnc Jack, 144; Connector Type A Amphenol Rf 58AC7887
RF COAX, HD-BNC PLUG-BNC JACK, 144"; Connector Type A:HD-BNC Straight Plug; Connector Type B:BNC Straight Jack; Coaxial Cable Type:Belden 4855R; Impedance:75ohm; Cable Length - Imperial:144"; Cable Length - Metric:3.7m RoHS Compliant: Yes

RF COAX, HD-BNC PLUG-BNC JACK, 144"; Connector Type A:HD-BNC Straight Plug; Connector Type B:BNC Straight Jack; Coaxial Cable Type:Belden 4855R; Impedance:75ohm; Cable Length - Imperial:144"; Cable Length - Metric:3.7m RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-850-193-144 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
095-850-193-144
Cable Assemblies - Coaxial Cables (RF) 095-850-193-144
CBL ASSY BNC-HDBNC JACK-PLUG 12'

CBL ASSY BNC-HDBNC JACK-PLUG 12'

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-850-193-144 095-850-193-144-ND 095-850-193-144 58AC7887 095-850-193-144
Product Name RF Standard Cable Assembly Coaxial Cables (RF) RF Cable Assemblies Rf Coax, Hd-Bnc Plug-Bnc Jack, 144; Connector Type A Amphenol Rf Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2483407-1 - TE Connectivity
Specs
Application RF
Product Type HDBNC Plug
Cable Length 1 ft (3.05 dm)
View Details
2 suppliers
Phase-Stable Flex Cable, DC-26.5 GHz., 10.0 ft. (3m) - CBN-10FT-SMSM+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type SMA-Male
View Details
2 suppliers
International 2x1.00mm°� Black H05VV-F - 86065080 - Interpower
Specs
Standards / Certifications EN 50525
Rated Temperature -40 to 70 C (-40 to 158 F)
View Details