Amphenol RF Coaxial Cables (RF) 095-850-193-072

Description
"Cable Assembly Coaxial BNC to HD-BNC Belden 4855R 72.0"" (1.8m) 6.0'"
Request a Quote
Description
"Cable Assembly Coaxial BNC to HD-BNC Belden 4855R 72.0"" (1.8m) 6.0'"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RF Coax, HD-BNC Plug-BNC Jack, 6Ft (part number 58AC7885) features a 75-ohm impedance and is designed for high-frequency applications with a frequency range of DC to 4 GHz. The connectors include an HD-BNC straight plug made from brass with nickel plating and a BNC crimp jack also made from brass with nickel plating, ensuring durability and reliable performance. The cable used is Belden 4855R, which is known for its quality in RF applications. This product is packaged as a single unit and is RoHS compliant, making it suitable for environmentally conscious projects.

Datasheet Summary
Powered by GS/AI

The RF Coax, HD-BNC Plug-BNC Jack, 6Ft (part number 58AC7885) features a 75-ohm impedance and is designed for high-frequency applications with a frequency range of DC to 4 GHz. The connectors include an HD-BNC straight plug made from brass with nickel plating and a BNC crimp jack also made from brass with nickel plating, ensuring durability and reliable performance. The cable used is Belden 4855R, which is known for its quality in RF applications. This product is packaged as a single unit and is RoHS compliant, making it suitable for environmentally conscious projects.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 095-850-193-072-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
095-850-193-072-ND
Coaxial Cables (RF) 095-850-193-072-ND
"Cable Assembly Coaxial BNC to HD-BNC Belden 4855R 72.0"" (1.8m) 6.0'"

"Cable Assembly Coaxial BNC to HD-BNC Belden 4855R 72.0"" (1.8m) 6.0'"

Buy Now Datasheet
RF Cable Assemblies - 095-850-193-072 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-193-072
RF Cable Assemblies 095-850-193-072
RF Cable Assemblies BNC Str Jck - HD-BNC Str Plg 4855R 72inch

RF Cable Assemblies BNC Str Jck - HD-BNC Str Plg 4855R 72inch

Buy Now Datasheet
Rf Coax, Hd-Bnc Plug-Bnc Jack, 6Ft; Connector Type A Amphenol Rf - 58AC7885 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, Hd-Bnc Plug-Bnc Jack, 6Ft; Connector Type A Amphenol Rf
58AC7885
Rf Coax, Hd-Bnc Plug-Bnc Jack, 6Ft; Connector Type A Amphenol Rf 58AC7885
RF COAX, HD-BNC PLUG-BNC JACK, 6FT; Connector Type A:HD-BNC Straight Plug; Connector Type B:BNC Straight Jack; Coaxial Cable Type:Belden 4855R; Impedance:75ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:-RoHS Compliant: Yes

RF COAX, HD-BNC PLUG-BNC JACK, 6FT; Connector Type A:HD-BNC Straight Plug; Connector Type B:BNC Straight Jack; Coaxial Cable Type:Belden 4855R; Impedance:75ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:-RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-850-193-072 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
095-850-193-072
Cable Assemblies - Coaxial Cables (RF) 095-850-193-072
CBL ASSY BNC-HDBNC JACK-PLUG 6'

CBL ASSY BNC-HDBNC JACK-PLUG 6'

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-850-193-072-ND 095-850-193-072 58AC7885 095-850-193-072
Product Name Coaxial Cables (RF) RF Cable Assemblies Rf Coax, Hd-Bnc Plug-Bnc Jack, 6Ft; Connector Type A Amphenol Rf Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2484060-1 - TE Connectivity
Specs
Application RF
Product Type Mini-FAKRA Jack
Cable Length 1.15 ft (3.5 dm)
View Details
2 suppliers
RF Cables And RF Cable Assemblies - NB760 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details
RF Custom Cable Assembly - 100597DG00027 - Richardson RFPD
Amphenol Communications Solutions
Specs
Application RF
View Details