Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
"Cable Assembly Coaxial BNC to HD-BNC Belden 4855R 60.0"" (1.5m) 5.0'"
RF COAX, HD-BNC PLUG-BNC JACK, 60"; Connector Type A:HD-BNC Straight Plug; Connector Type B:BNC Straight Jack; Coaxial Cable Type:Belden 4855R; Impedance:75ohm; Cable Length - Imperial:60"; Cable Length - Metric:1.5m; Jacket Color:- RoHS Compliant: Yes
CBL ASSY BNC-HDBNC JACK-PLUG 5'
RF Cable Assemblies BNC Str Jck - HD-BNC Str Plg 4855R 60inch
| Richardson RFPD | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 095-850-193-060 | 095-850-193-060-ND | 58AC7884 | 095-850-193-060 | 095-850-193-060 |
| Product Name | RF Standard Cable Assembly | Coaxial Cables (RF) | Rf Coax, Hd-Bnc Plug-Bnc Jack, 60; Connector Type A Amphenol Rf | Cable Assemblies - Coaxial Cables (RF) | RF Cable Assemblies |
| Application | RF | RF | RF | RF |