"Cable Assembly Coaxial BNC to HD-BNC Belden 4855R 48.0"" (1.2m) 4.0'"
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF COAX, HD-BNC PLUG-BNC JACK, 48"; Connector Type A:HD-BNC Straight Plug; Connector Type B:BNC Straight Jack; Coaxial Cable Type:Belden 4855R; Impedance:75ohm; Cable Length - Imperial:48"; Cable Length - Metric:1.22m; Jacket Color:-RoHS Compliant: Yes
RF Cable Assemblies BNC Str Jck - HD-BNC Str Plg 4855R 48inch
CBL ASSY BNC-HDBNC JACK-PLUG 4'
| DigiKey | Richardson RFPD | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 095-850-193-048-ND | 095-850-193-048 | 58AC7883 | 095-850-193-048 | 095-850-193-048 |
| Product Name | Coaxial Cables (RF) | RF Standard Cable Assembly | Rf Coax, Hd-Bnc Plug-Bnc Jack, 48; Connector Type A Amphenol Rf | RF Cable Assemblies | Cable Assemblies - Coaxial Cables (RF) |
| Application | RF | RF | RF | RF |