Amphenol RF RF Standard Cable Assembly 095-850-193-036

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 095-850-193-036 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-193-036
RF Standard Cable Assembly 095-850-193-036
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - ARF3122-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF3122-ND
Coaxial Cables (RF) ARF3122-ND
"Cable Assembly Coaxial BNC to HD-BNC Belden 4855R 36.00"" (914.40mm)"

"Cable Assembly Coaxial BNC to HD-BNC Belden 4855R 36.00"" (914.40mm)"

Buy Now Datasheet
Rf Coax, Hd-Bnc Plug-Bnc Jack, 36; Connector Type A Amphenol Rf - 58AC7882 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, Hd-Bnc Plug-Bnc Jack, 36; Connector Type A Amphenol Rf
58AC7882
Rf Coax, Hd-Bnc Plug-Bnc Jack, 36; Connector Type A Amphenol Rf 58AC7882
RF COAX, HD-BNC PLUG-BNC JACK, 36"; Connector Type A:HD-BNC Straight Plug; Connector Type B:BNC Straight Jack; Coaxial Cable Type:Belden 4855R; Impedance:75ohm; Cable Length - Imperial:36"; Cable Length - Metric:914mm; Jacket Color:-RoHS Compliant: Yes

RF COAX, HD-BNC PLUG-BNC JACK, 36"; Connector Type A:HD-BNC Straight Plug; Connector Type B:BNC Straight Jack; Coaxial Cable Type:Belden 4855R; Impedance:75ohm; Cable Length - Imperial:36"; Cable Length - Metric:914mm; Jacket Color:-RoHS Compliant: Yes

Supplier's Site Datasheet
RF Cable Assemblies - 095-850-193-036 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-193-036
RF Cable Assemblies 095-850-193-036
RF Cable Assemblies BNC Str Jck - HD-BNC Str Plg 4855R 36inch

RF Cable Assemblies BNC Str Jck - HD-BNC Str Plg 4855R 36inch

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-850-193-036 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
095-850-193-036
Cable Assemblies - Coaxial Cables (RF) 095-850-193-036
CBL ASSY BNC-HDBNC JACK-PLUG 36"

CBL ASSY BNC-HDBNC JACK-PLUG 36"

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-850-193-036 ARF3122-ND 58AC7882 095-850-193-036 095-850-193-036
Product Name RF Standard Cable Assembly Coaxial Cables (RF) Rf Coax, Hd-Bnc Plug-Bnc Jack, 36; Connector Type A Amphenol Rf RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - 1862-1003-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.33 ft (10.15 dm)
Standards / Certifications RoHS
View Details
2 suppliers
RF Cables And RF Cable Assemblies - NTV-V - kTB Solutions
Specs
Application RF
Connector Type 1.85mm
View Details
VNA Cable, 67.0 GHz, 36.0″ - VNAX-3FT-EMERF+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Length 3 ft (9.14 dm)
Rated Temperature 18 to 28 C (64.4 to 82.4 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details