Amphenol RF Coaxial Cables (RF) 095-850-193-024

Description
"Cable Assembly Coaxial BNC to HD-BNC Belden 4855R 24.00"" (609.60mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to HD-BNC Belden 4855R 24.00"" (609.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ARF3121-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF3121-ND
Coaxial Cables (RF) ARF3121-ND
"Cable Assembly Coaxial BNC to HD-BNC Belden 4855R 24.00"" (609.60mm)"

"Cable Assembly Coaxial BNC to HD-BNC Belden 4855R 24.00"" (609.60mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 095-850-193-024 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-193-024
RF Standard Cable Assembly 095-850-193-024
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Rf Coax, Hd-Bnc Plug-Bnc Jack, 24; Connector Type A Amphenol Rf - 58AC7881 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, Hd-Bnc Plug-Bnc Jack, 24; Connector Type A Amphenol Rf
58AC7881
Rf Coax, Hd-Bnc Plug-Bnc Jack, 24; Connector Type A Amphenol Rf 58AC7881
RF COAX, HD-BNC PLUG-BNC JACK, 24"; Connector Type A:HD-BNC Straight Plug; Connector Type B:BNC Straight Jack; Coaxial Cable Type:Belden 4855R; Impedance:75ohm; Cable Length - Imperial:24"; Cable Length - Metric:610mm; Jacket Color:-RoHS Compliant: Yes

RF COAX, HD-BNC PLUG-BNC JACK, 24"; Connector Type A:HD-BNC Straight Plug; Connector Type B:BNC Straight Jack; Coaxial Cable Type:Belden 4855R; Impedance:75ohm; Cable Length - Imperial:24"; Cable Length - Metric:610mm; Jacket Color:-RoHS Compliant: Yes

Supplier's Site Datasheet
RF Cable Assemblies - 095-850-193-024 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-193-024
RF Cable Assemblies 095-850-193-024
RF Cable Assemblies BNC Str Jck - HD-BNC Str Plg 4855R 24inch

RF Cable Assemblies BNC Str Jck - HD-BNC Str Plg 4855R 24inch

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-850-193-024 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
095-850-193-024
Cable Assemblies - Coaxial Cables (RF) 095-850-193-024
CBL ASSY BNC-HDBNC JACK-PLUG 24"

CBL ASSY BNC-HDBNC JACK-PLUG 24"

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ARF3121-ND 095-850-193-024 58AC7881 095-850-193-024 095-850-193-024
Product Name Coaxial Cables (RF) RF Standard Cable Assembly Rf Coax, Hd-Bnc Plug-Bnc Jack, 24; Connector Type A Amphenol Rf RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBH0-7-0750-028 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SW-292-FM90-60 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details