Amphenol RF RF Standard Cable Assembly 095-850-192M300

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 095-850-192M300 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-192M300
RF Standard Cable Assembly 095-850-192M300
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - 095-850-192M300-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
095-850-192M300-ND
Coaxial Cables (RF) 095-850-192M300-ND
"Cable Assembly Coaxial BNC to HD-BNC Belden 4794R 118.1"" (3.0m) 9.8'"

"Cable Assembly Coaxial BNC to HD-BNC Belden 4794R 118.1"" (3.0m) 9.8'"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-850-192M300 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
095-850-192M300
Cable Assemblies - Coaxial Cables (RF) 095-850-192M300
CBL ASSY BNC-HDBNC JACK-PLG 9.8'

CBL ASSY BNC-HDBNC JACK-PLG 9.8'

Supplier's Site
Rf Coax, Hd-Bnc Plug-Bnc Jack, 9.8Ft; Connector Type A Amphenol Rf - 58AC7876 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, Hd-Bnc Plug-Bnc Jack, 9.8Ft; Connector Type A Amphenol Rf
58AC7876
Rf Coax, Hd-Bnc Plug-Bnc Jack, 9.8Ft; Connector Type A Amphenol Rf 58AC7876
RF COAX, HD-BNC PLUG-BNC JACK, 9.8FT; Connector Type A:HD-BNC Straight Plug; Connector Type B:BNC Straight Jack; Coaxial Cable Type:Belden 4794R; Impedance:75ohm; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m RoHS Compliant: Yes

RF COAX, HD-BNC PLUG-BNC JACK, 9.8FT; Connector Type A:HD-BNC Straight Plug; Connector Type B:BNC Straight Jack; Coaxial Cable Type:Belden 4794R; Impedance:75ohm; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m RoHS Compliant: Yes

Supplier's Site Datasheet
RF Cable Assemblies - 095-850-192M300 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-192M300
RF Cable Assemblies 095-850-192M300
RF Cable Assemblies BNC Str Jck - HD-BNC Str Plg 4794R 3m

RF Cable Assemblies BNC Str Jck - HD-BNC Str Plg 4794R 3m

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-850-192M300 095-850-192M300-ND 095-850-192M300 58AC7876 095-850-192M300
Product Name RF Standard Cable Assembly Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) Rf Coax, Hd-Bnc Plug-Bnc Jack, 9.8Ft; Connector Type A Amphenol Rf RF Cable Assemblies
Application RF RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS
View Details