Amphenol RF Coaxial Cables (RF) 095-850-192M200

Description
"Cable Assembly Coaxial BNC to HD-BNC Belden 4794R 78.7"" (2.0m) 6.6'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to HD-BNC Belden 4794R 78.7"" (2.0m) 6.6'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ARF3127-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF3127-ND
Coaxial Cables (RF) ARF3127-ND
"Cable Assembly Coaxial BNC to HD-BNC Belden 4794R 78.7"" (2.0m) 6.6'"

"Cable Assembly Coaxial BNC to HD-BNC Belden 4794R 78.7"" (2.0m) 6.6'"

Buy Now Datasheet
RF Standard Cable Assembly - 095-850-192M200 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-192M200
RF Standard Cable Assembly 095-850-192M200
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - 095-850-192M200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
095-850-192M200
Cable Assemblies - Coaxial Cables (RF) 095-850-192M200
CBL ASSY BNC-HDBNC JACK-PLG 6.6'

CBL ASSY BNC-HDBNC JACK-PLG 6.6'

Supplier's Site
Rf Coax, Hd-Bnc Plug-Bnc Jack, 6.6Ft; Connector Type A Amphenol Rf - 58AC7874 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, Hd-Bnc Plug-Bnc Jack, 6.6Ft; Connector Type A Amphenol Rf
58AC7874
Rf Coax, Hd-Bnc Plug-Bnc Jack, 6.6Ft; Connector Type A Amphenol Rf 58AC7874
RF COAX, HD-BNC PLUG-BNC JACK, 6.6FT; Connector Type A:HD-BNC Straight Plug; Connector Type B:BNC Straight Jack; Coaxial Cable Type:Belden 4794R; Impedance:75ohm; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m RoHS Compliant: Yes

RF COAX, HD-BNC PLUG-BNC JACK, 6.6FT; Connector Type A:HD-BNC Straight Plug; Connector Type B:BNC Straight Jack; Coaxial Cable Type:Belden 4794R; Impedance:75ohm; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m RoHS Compliant: Yes

Supplier's Site Datasheet
RF Cable Assemblies - 095-850-192M200 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-192M200
RF Cable Assemblies 095-850-192M200
RF Cable Assemblies BNC Str Jck - HD-BNC Str Plg 4794R 2m

RF Cable Assemblies BNC Str Jck - HD-BNC Str Plg 4794R 2m

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ARF3127-ND 095-850-192M200 095-850-192M200 58AC7874 095-850-192M200
Product Name Coaxial Cables (RF) RF Standard Cable Assembly Cable Assemblies - Coaxial Cables (RF) Rf Coax, Hd-Bnc Plug-Bnc Jack, 6.6Ft; Connector Type A Amphenol Rf RF Cable Assemblies
Application RF RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx4SML-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2300/207-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details