Amphenol RF RF Standard Cable Assembly 095-850-192M075

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 095-850-192M075 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-192M075
RF Standard Cable Assembly 095-850-192M075
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - 095-850-192M075-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
095-850-192M075-ND
Coaxial Cables (RF) 095-850-192M075-ND
"Cable Assembly Coaxial BNC to HD-BNC Belden 4794R 29.53"" (750.00mm)"

"Cable Assembly Coaxial BNC to HD-BNC Belden 4794R 29.53"" (750.00mm)"

Buy Now Datasheet
RF Cable Assemblies - 095-850-192M075 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-192M075
RF Cable Assemblies 095-850-192M075
RF Cable Assemblies BNC Str Jck - HD-BNC Str Plg 4794R 0.75m

RF Cable Assemblies BNC Str Jck - HD-BNC Str Plg 4794R 0.75m

Buy Now Datasheet
Rf Coax, Hd-Bnc Plug-Bnc Jack, 29.6; Connector Type A Amphenol Rf - 58AC7868 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, Hd-Bnc Plug-Bnc Jack, 29.6; Connector Type A Amphenol Rf
58AC7868
Rf Coax, Hd-Bnc Plug-Bnc Jack, 29.6; Connector Type A Amphenol Rf 58AC7868
RF COAX, HD-BNC PLUG-BNC JACK, 29.6"; Connector Type A:HD-BNC Straight Plug; Connector Type B:BNC Straight Jack; Coaxial Cable Type:Belden 4794R; Impedance:75ohm; Cable Length - Imperial:29.6"; Cable Length - Metric:750mm RoHS Compliant: Yes

RF COAX, HD-BNC PLUG-BNC JACK, 29.6"; Connector Type A:HD-BNC Straight Plug; Connector Type B:BNC Straight Jack; Coaxial Cable Type:Belden 4794R; Impedance:75ohm; Cable Length - Imperial:29.6"; Cable Length - Metric:750mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-850-192M075 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
095-850-192M075
Cable Assemblies - Coaxial Cables (RF) 095-850-192M075
CBL ASSY BNC-HDBNC JCK-PL 29.53"

CBL ASSY BNC-HDBNC JCK-PL 29.53"

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-850-192M075 095-850-192M075-ND 095-850-192M075 58AC7868 095-850-192M075
Product Name RF Standard Cable Assembly Coaxial Cables (RF) RF Cable Assemblies Rf Coax, Hd-Bnc Plug-Bnc Jack, 29.6; Connector Type A Amphenol Rf Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Wire Harnesses - EA-W21-500-52 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SV-35-FM-48 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details