Amphenol RF RF Standard Cable Assembly 095-850-192-300

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 095-850-192-300 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-192-300
RF Standard Cable Assembly 095-850-192-300
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - 095-850-192-300-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
095-850-192-300-ND
Coaxial Cables (RF) 095-850-192-300-ND
"Cable Assembly Coaxial BNC to HD-BNC Belden 4794R 300.0"" (7.6m) 25.0'"

"Cable Assembly Coaxial BNC to HD-BNC Belden 4794R 300.0"" (7.6m) 25.0'"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-850-192-300 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
095-850-192-300
Cable Assemblies - Coaxial Cables (RF) 095-850-192-300
CBL ASSY BNC-HDBNC JACK-PLUG 25'

CBL ASSY BNC-HDBNC JACK-PLUG 25'

Supplier's Site
Rf Coax, Hd-Bnc Plug-Bnc Jack, 25Ft; Connector Type A Amphenol Rf - 58AC7862 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, Hd-Bnc Plug-Bnc Jack, 25Ft; Connector Type A Amphenol Rf
58AC7862
Rf Coax, Hd-Bnc Plug-Bnc Jack, 25Ft; Connector Type A Amphenol Rf 58AC7862
RF COAX, HD-BNC PLUG-BNC JACK, 25FT; Connector Type A:HD-BNC Straight Plug; Connector Type B:BNC Straight Jack; Coaxial Cable Type:Belden 4794R; Impedance:75ohm; Cable Length - Imperial:25ft; Cable Length - Metric:7.62m RoHS Compliant: Yes

RF COAX, HD-BNC PLUG-BNC JACK, 25FT; Connector Type A:HD-BNC Straight Plug; Connector Type B:BNC Straight Jack; Coaxial Cable Type:Belden 4794R; Impedance:75ohm; Cable Length - Imperial:25ft; Cable Length - Metric:7.62m RoHS Compliant: Yes

Supplier's Site Datasheet
RF Cable Assemblies - 095-850-192-300 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-192-300
RF Cable Assemblies 095-850-192-300
RF Cable Assemblies BNC Str Jck - HD-BNC Str Plg 4794R 300in

RF Cable Assemblies BNC Str Jck - HD-BNC Str Plg 4794R 300in

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-850-192-300 095-850-192-300-ND 095-850-192-300 58AC7862 095-850-192-300
Product Name RF Standard Cable Assembly Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) Rf Coax, Hd-Bnc Plug-Bnc Jack, 25Ft; Connector Type A Amphenol Rf RF Cable Assemblies
Application RF RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-0750-034 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SW-185-FM-48 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details