Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
AMPHENOL CORPORATION
095-850-192-144 -- CABLE ASSEMBLIES
Amphenol Corporation
Cable Assemblies
095-850-192-144
Description
BNC Jack to HD-BNC Plug Belden 4794R Cab
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
BNC Jack to HD-BNC Plug Belden 4794R Cab
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
095-850-192-144
Cable Assemblies
095-850-192-144
BNC Jack to HD-BNC Plug Belden 4794R Cab
BNC Jack to HD-BNC Plug Belden 4794R Cab
Buy Now
Technical Specifications
Powell Electronics, Inc.
Product Category
Electrical Connectors
Product Number
095-850-192-144
Product Name
Cable Assemblies
Unlock Full Specs
to access all available technical data
Related Documents
Other
Amphenol Products Overview Catalog
Similar Products
Beckhoff Automation LLC
ZS4800-2020 | Clamp strap for strain relief for AX8000 connector
View Details
TE Connectivity
Circular Connector Contacts
006-1104-16 A
Specs
Connector Type
Circular / Cylindrical Connectors
Contact Size (AWG)
14 AWG
View Details
Keystone Electronics Corp.
PC Pin, Single Post Connectors
1364-2
Specs
Connector Type
Board Mount Connector
Mounting
Through Hole
View Details
Shenzhen QH Industrial Co., Ltd
Connector - 8 Pin Magnetic Connector
Specs
Termination
Magnetic
Voltage Rating
12 volts
Current Rating
1.0 to 3.0 amps
View Details