"Cable Assembly Coaxial BNC to HD-BNC Belden 4855R 39.4"" (1.0m) 3.3'"
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CBL ASSY BNC-HDBNC PLUG-PLG 3.3'
RF Cable Assemblies HD-BNC ST PLG HD-BNC PLG Belden 4855R 4M
RF COAX, BNC PLUG-HD BNC PLUG, 1M; Connector Type A:BNC Straight Plug; Connector Type B:HD-BNC Straight Plug; Coaxial Cable Type:Belden 4855R; Impedance:75ohm; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:- RoHS Compliant: Yes
| DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | ARF2700-ND | 095-850-189M100 | 095-850-189M100 | 095-850-189M100 | 18AC7015 |
| Product Name | Coaxial Cables (RF) | RF Standard Cable Assembly | Cable Assemblies - Coaxial Cables (RF) | RF Cable Assemblies | Rf Coax, Bnc Plug-Hd Bnc Plug, 1M; Connector Type A Amphenol Rf |
| Application | RF | RF | RF | RF | |
| Cable Type | Coaxial | Coaxial | |||
| Connector Type | BNC | BNC; BNC Straight Plug |