Amphenol RF RF Standard Cable Assembly 095-850-189M075

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 095-850-189M075 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-189M075
RF Standard Cable Assembly 095-850-189M075
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - ARF2698-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2698-ND
Coaxial Cables (RF) ARF2698-ND
"Cable Assembly Coaxial BNC to HD-BNC Belden 4855R 29.53"" (750.00mm)"

"Cable Assembly Coaxial BNC to HD-BNC Belden 4855R 29.53"" (750.00mm)"

Buy Now Datasheet
RF Cable Assemblies - 095-850-189M075 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-189M075
RF Cable Assemblies 095-850-189M075
RF Cable Assemblies HD-BNC ST PLG HD-BNC PLG Belden 4855R 1M

RF Cable Assemblies HD-BNC ST PLG HD-BNC PLG Belden 4855R 1M

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-850-189M075 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-850-189M075
Cable Assemblies - Coaxial Cables (RF) 095-850-189M075
CBL ASSY BNC-HDBNC PLG-PL 29.53"

CBL ASSY BNC-HDBNC PLG-PL 29.53"

Supplier's Site
Rf Coax, Bnc Plug-Hd Bnc Plug, 750Mm; Connector Type A Amphenol Rf - 18AC7014 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, Bnc Plug-Hd Bnc Plug, 750Mm; Connector Type A Amphenol Rf
18AC7014
Rf Coax, Bnc Plug-Hd Bnc Plug, 750Mm; Connector Type A Amphenol Rf 18AC7014
RF COAX, BNC PLUG-HD BNC PLUG, 750MM; Connector Type A:BNC Straight Plug; Connector Type B:HD-BNC Straight Plug; Coaxial Cable Type:Belden 4855R; Impedance:75ohm; Cable Length - Imperial:29.6"; Cable Length - Metric:750mm RoHS Compliant: Yes

RF COAX, BNC PLUG-HD BNC PLUG, 750MM; Connector Type A:BNC Straight Plug; Connector Type B:HD-BNC Straight Plug; Coaxial Cable Type:Belden 4855R; Impedance:75ohm; Cable Length - Imperial:29.6"; Cable Length - Metric:750mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-850-189M075 ARF2698-ND 095-850-189M075 095-850-189M075 18AC7014
Product Name RF Standard Cable Assembly Coaxial Cables (RF) RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF) Rf Coax, Bnc Plug-Hd Bnc Plug, 750Mm; Connector Type A Amphenol Rf
Application RF RF RF RF
Cable Length 2.46 ft (7.5 dm) 2.46 ft (7.5 dm) 2.46 ft (7.5 dm) 2.46 ft (7.5 dm)
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Solid PTFE Flexible Cable Assemblies: Mini-Flex 105 | Titan-Flex® 170 -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details