"Cable Assembly Coaxial HD-BNC to HD-BNC Belden 4855R 157.5"" (4.0m) 13.1'"
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF COAX, HD BNC PLUG-HD BNC PLUG, 4M; Connector Type A:HD-BNC Straight Plug; Connector Type B:HD-BNC Straight Plug; Coaxial Cable Type:Belden 4855R; Impedance:75ohm; Cable Length - Imperial:13.1ft; Cable Length - Metric:4m RoHS Compliant: Yes
CBL ASSY HD-BNC PLUG TO PLUG 4M
RF Cable Assemblies BNC ST PLUG-BNC PLG Belden 4794R 1M
| DigiKey | Richardson RFPD | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 095-850-188M400-ND | 095-850-188M400 | 18AC7005 | 095-850-188M400 | 095-850-188M400 |
| Product Name | Coaxial Cables (RF) | RF Standard Cable Assembly | Rf Coax, Hd Bnc Plug-Hd Bnc Plug, 4M; Connector Type A Amphenol Rf | Cable Assemblies - Coaxial Cables (RF) | RF Cable Assemblies |
| Application | RF | RF | RF | RF | |
| Cable Type | Coaxial | Coaxial | |||
| Connector Type | BNC | BNC; HD-BNC Straight Plug |