Amphenol Corporation RF Standard Cable Assembly 095-850-188M200

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 095-850-188M200 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-188M200
RF Standard Cable Assembly 095-850-188M200
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - 095-850-188M200-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
095-850-188M200-ND
Coaxial Cables (RF) 095-850-188M200-ND
"Cable Assembly Coaxial HD-BNC to HD-BNC Belden 4855R 78.7"" (2.0m) 6.6'"

"Cable Assembly Coaxial HD-BNC to HD-BNC Belden 4855R 78.7"" (2.0m) 6.6'"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-850-188M200 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-850-188M200
Cable Assemblies - Coaxial Cables (RF) 095-850-188M200
CBL ASSY HD-BNC PLUG-PLUG 6.6'

CBL ASSY HD-BNC PLUG-PLUG 6.6'

Supplier's Site
Rf Coax, Hd Bnc Plug-Hd Bnc Plug, 2M; Connector Type A Amphenol Rf - 18AC7004 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, Hd Bnc Plug-Hd Bnc Plug, 2M; Connector Type A Amphenol Rf
18AC7004
Rf Coax, Hd Bnc Plug-Hd Bnc Plug, 2M; Connector Type A Amphenol Rf 18AC7004
RF COAX, HD BNC PLUG-HD BNC PLUG, 2M; Connector Type A:HD-BNC Straight Plug; Connector Type B:HD-BNC Straight Plug; Coaxial Cable Type:Belden 4855R; Impedance:75ohm; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m RoHS Compliant: Yes

RF COAX, HD BNC PLUG-HD BNC PLUG, 2M; Connector Type A:HD-BNC Straight Plug; Connector Type B:HD-BNC Straight Plug; Coaxial Cable Type:Belden 4855R; Impedance:75ohm; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m RoHS Compliant: Yes

Supplier's Site Datasheet
RF Cable Assemblies - 095-850-188M200 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-188M200
RF Cable Assemblies 095-850-188M200
RF Cable Assemblies HD-BNC ST PLG-BNC PLG Belden 4855R .5M

RF Cable Assemblies HD-BNC ST PLG-BNC PLG Belden 4855R .5M

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-850-188M200 095-850-188M200-ND 095-850-188M200 18AC7004 095-850-188M200
Product Name RF Standard Cable Assembly Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) Rf Coax, Hd Bnc Plug-Hd Bnc Plug, 2M; Connector Type A Amphenol Rf RF Cable Assemblies
Application RF RF RF RF
Cable Length 6.56 ft (20 dm) 6.56 ft (19.99 dm) 6.56 ft (20 dm) 6.56 ft (20 dm)
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 1684019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details