Amphenol RF Coaxial Cables (RF) 095-850-188M025

Description
"Cable Assembly Coaxial HD-BNC to HD-BNC Belden 4855R 9.843"" (250.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial HD-BNC to HD-BNC Belden 4855R 9.843"" (250.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ARF2686-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2686-ND
Coaxial Cables (RF) ARF2686-ND
"Cable Assembly Coaxial HD-BNC to HD-BNC Belden 4855R 9.843"" (250.00mm)"

"Cable Assembly Coaxial HD-BNC to HD-BNC Belden 4855R 9.843"" (250.00mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 095-850-188M025 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-188M025
RF Standard Cable Assembly 095-850-188M025
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - 095-850-188M025 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-850-188M025
Cable Assemblies - Coaxial Cables (RF) 095-850-188M025
CBL ASSY HD-BNC PLUG-PLUG 9.843"

CBL ASSY HD-BNC PLUG-PLUG 9.843"

Supplier's Site
RF Cable Assemblies - 095-850-188M025 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-188M025
RF Cable Assemblies 095-850-188M025
RF Cable Assemblies BNC ST CRIMP PLUG Belden 4855R & 1855A

RF Cable Assemblies BNC ST CRIMP PLUG Belden 4855R & 1855A

Buy Now Datasheet
Rf Coax, Hd Bnc Plug-Hd Bnc Plug, 250Mm; Connector Type A Amphenol Rf - 18AC7000 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, Hd Bnc Plug-Hd Bnc Plug, 250Mm; Connector Type A Amphenol Rf
18AC7000
Rf Coax, Hd Bnc Plug-Hd Bnc Plug, 250Mm; Connector Type A Amphenol Rf 18AC7000
RF COAX, HD BNC PLUG-HD BNC PLUG, 250MM; Connector Type A:HD-BNC Straight Plug; Connector Type B:HD-BNC Straight Plug; Coaxial Cable Type:Belden 4855R; Impedance:75ohm; Cable Length - Imperial:9.9"; Cable Length - Metric:250mm RoHS Compliant: Yes

RF COAX, HD BNC PLUG-HD BNC PLUG, 250MM; Connector Type A:HD-BNC Straight Plug; Connector Type B:HD-BNC Straight Plug; Coaxial Cable Type:Belden 4855R; Impedance:75ohm; Cable Length - Imperial:9.9"; Cable Length - Metric:250mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ARF2686-ND 095-850-188M025 095-850-188M025 095-850-188M025 18AC7000
Product Name Coaxial Cables (RF) RF Standard Cable Assembly Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies Rf Coax, Hd Bnc Plug-Hd Bnc Plug, 250Mm; Connector Type A Amphenol Rf
Application RF RF RF RF
Cable Type Coaxial Coaxial
Connector Type BNC BNC; HD-BNC Straight Plug
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10093084-3070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
System cable - 706-3033/103-600 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 19.69 ft (60 dm)
View Details