Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
"Cable Assembly Coaxial HD-BNC to HD-BNC Belden 4855R 24.00"" (609.60mm)"
RF COAX, HD BNC PLUG-HD BNC PLUG, 610MM; Connector Type A:HD-BNC Straight Plug; Connector Type B:HD-BNC Straight Plug; Coaxial Cable Type:Belden 4855R; Impedance:75ohm; Cable Length - Imperial:24"; Cable Length - Metric:610mm RoHS Compliant: Yes
RF Cable Assemblies BNC ST PLUG-BNC PLG Belden 4855R 6in
CBL ASSY HD-BNC PLUG TO PLUG 24"
| Richardson RFPD | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 095-850-188-024 | ARF2689-ND | 18AC6997 | 095-850-188-024 | 095-850-188-024 |
| Product Name | RF Standard Cable Assembly | Coaxial Cables (RF) | Rf Coax, Hd Bnc Plug-Hd Bnc Plug, 610Mm; Connector Type A Amphenol Rf | RF Cable Assemblies | Cable Assemblies - Coaxial Cables (RF) |
| Application | RF | RF | RF | RF | |
| Cable Length | 2 ft (6.1 dm) | 2 ft (6.1 dm) | 2 ft (6.1 dm) | 2 ft (6.1 dm) | |
| Gender | Male-Male |