BNC Plug to BNC Plug Belden 4855R Cable
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
"Cable Assembly Coaxial BNC to BNC Belden 4855R 19.69"" (500.00mm)"
RF COAX, BNC PLUG-BNC PLUG, 500MM; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:Belden 4855R; Impedance:75ohm; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm RoHS Compliant: Yes
CBL ASSY BNC PLUG TO PLUG 19.69"
RF Cable Assemblies HD-BNC ST PLG-BNC PLG Belden4855R 12in
| Powell Electronics, Inc. | Richardson RFPD | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 095-850-187M050 | 095-850-187M050 | ARF2680-ND | 18AC6989 | 095-850-187M050 | 095-850-187M050 |
| Product Name | BNC Cable | RF Standard Cable Assembly | Coaxial Cables (RF) | Rf Coax, Bnc Plug-Bnc Plug, 500Mm; Connector Type A Amphenol Rf | Cable Assemblies - Coaxial Cables (RF) | RF Cable Assemblies |
| Application | RF | RF | RF | RF | ||
| Cable Length | 1.64 ft (5 dm) | 1.64 ft (5 dm) | 1.64 ft (5 dm) | 1.64 ft (5 dm) | ||
| Gender | Male-Male |