Amphenol RF BNC Cable 095-850-187-024

Description
BNC Plug to BNC Plug Belden 4855R Cable
Request a Quote Datasheet
Description
BNC Plug to BNC Plug Belden 4855R Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC Cable - 095-850-187-024 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Plug to BNC Plug Belden 4855R Cable

BNC Plug to BNC Plug Belden 4855R Cable

Buy Now
RF Standard Cable Assembly - 095-850-187-024 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-187-024
RF Standard Cable Assembly 095-850-187-024
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - ARF2681-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2681-ND
Coaxial Cables (RF) ARF2681-ND
"Cable Assembly Coaxial BNC to BNC Belden 4855R 24.00"" (609.60mm)"

"Cable Assembly Coaxial BNC to BNC Belden 4855R 24.00"" (609.60mm)"

Buy Now Datasheet
RF Cable Assemblies - 095-850-187-024 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-187-024
RF Cable Assemblies 095-850-187-024
RF Cable Assemblies HD-BNC ST PLG-BNC PLG Belden4855R 18in

RF Cable Assemblies HD-BNC ST PLG-BNC PLG Belden4855R 18in

Buy Now Datasheet
Rf Coax, Bnc Plug-Bnc Plug, 610Mm; Connector Type A Amphenol Rf - 18AC6985 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, Bnc Plug-Bnc Plug, 610Mm; Connector Type A Amphenol Rf
18AC6985
Rf Coax, Bnc Plug-Bnc Plug, 610Mm; Connector Type A Amphenol Rf 18AC6985
RF COAX, BNC PLUG-BNC PLUG, 610MM; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:Belden 4855R; Impedance:75ohm; Cable Length - Imperial:24"; Cable Length - Metric:610mm; Jacket Color:BlackRoHS Compliant: Yes

RF COAX, BNC PLUG-BNC PLUG, 610MM; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:Belden 4855R; Impedance:75ohm; Cable Length - Imperial:24"; Cable Length - Metric:610mm; Jacket Color:BlackRoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-850-187-024 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-850-187-024
Cable Assemblies - Coaxial Cables (RF) 095-850-187-024
CBL ASSY BNC PLUG TO PLUG 24"

CBL ASSY BNC PLUG TO PLUG 24"

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-850-187-024 095-850-187-024 ARF2681-ND 095-850-187-024 18AC6985 095-850-187-024
Product Name BNC Cable RF Standard Cable Assembly Coaxial Cables (RF) RF Cable Assemblies Rf Coax, Bnc Plug-Bnc Plug, 610Mm; Connector Type A Amphenol Rf Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF RF
Cable Length 2 ft (6.1 dm) 2 ft (6.1 dm) 2 ft (6.1 dm) 2 ft (6.1 dm)
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

Blue Drain OBD round cable to DB25 male - QLC16101 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 1407763 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 9.84 ft (30 dm)
View Details