Amphenol RF Coaxial Cables (RF) 095-850-187-018

Description
"Cable Assembly Coaxial BNC to BNC Belden 4855R 18.00"" (457.20mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to BNC Belden 4855R 18.00"" (457.20mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 095-850-187-018-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
095-850-187-018-ND
Coaxial Cables (RF) 095-850-187-018-ND
"Cable Assembly Coaxial BNC to BNC Belden 4855R 18.00"" (457.20mm)"

"Cable Assembly Coaxial BNC to BNC Belden 4855R 18.00"" (457.20mm)"

Buy Now Datasheet
BNC Cable - 095-850-187-018 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Plug to BNC Plug Belden 4855R Cable

BNC Plug to BNC Plug Belden 4855R Cable

Buy Now
RF Standard Cable Assembly - 095-850-187-018 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-187-018
RF Standard Cable Assembly 095-850-187-018
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Rf Coax, Bnc Plug-Bnc Plug, 457Mm; Connector Type A Amphenol Rf - 18AC6984 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, Bnc Plug-Bnc Plug, 457Mm; Connector Type A Amphenol Rf
18AC6984
Rf Coax, Bnc Plug-Bnc Plug, 457Mm; Connector Type A Amphenol Rf 18AC6984
RF COAX, BNC PLUG-BNC PLUG, 457MM; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:Belden 4855R; Impedance:75ohm; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Jacket Color:- RoHS Compliant: Yes

RF COAX, BNC PLUG-BNC PLUG, 457MM; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:Belden 4855R; Impedance:75ohm; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Jacket Color:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-850-187-018 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-850-187-018
Cable Assemblies - Coaxial Cables (RF) 095-850-187-018
CBL ASSY BNC PLUG TO PLUG 18"

CBL ASSY BNC PLUG TO PLUG 18"

Supplier's Site
RF Cable Assemblies - 095-850-187-018 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-187-018
RF Cable Assemblies 095-850-187-018
RF Cable Assemblies HD-BNC ST PLG-BNC PLG Belden4855R .25M

RF Cable Assemblies HD-BNC ST PLG-BNC PLG Belden4855R .25M

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-850-187-018-ND 095-850-187-018 095-850-187-018 18AC6984 095-850-187-018 095-850-187-018
Product Name Coaxial Cables (RF) BNC Cable RF Standard Cable Assembly Rf Coax, Bnc Plug-Bnc Plug, 457Mm; Connector Type A Amphenol Rf Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF RF RF
Cable Type Coaxial Coaxial
Connector Type BNC BNC; BNC Straight Plug
Unlock Full Specs
to access all available technical data

Similar Products

High-Quality UL2464 OBD Male to DB9 Male 20AWG Cable - QLC16108 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
USB CABLES - 10114549-1500LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Coaxial Cable - 1407624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 65.62 ft (200 dm)
View Details