Amphenol RF RF Standard Cable Assembly 095-850-186M125

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 095-850-186M125 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-186M125
RF Standard Cable Assembly 095-850-186M125
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - 095-850-186M125-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
095-850-186M125-ND
Coaxial Cables (RF) 095-850-186M125-ND
"Cable Assembly Coaxial BNC to BNC Belden 4794R 49.2"" (1.3m) 4.1'"

"Cable Assembly Coaxial BNC to BNC Belden 4794R 49.2"" (1.3m) 4.1'"

Buy Now Datasheet
Cable Assemblies - 095-850-186M125 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
095-850-186M125
Cable Assemblies 095-850-186M125
BNC Plug to BNC Plug Belden 4794R Cable

BNC Plug to BNC Plug Belden 4794R Cable

Buy Now
RF Cable Assemblies - 095-850-186M125 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-186M125
RF Cable Assemblies 095-850-186M125
RF Cable Assemblies BNC ST PLUG-BNC PLG Belden 4794R 72in

RF Cable Assemblies BNC ST PLUG-BNC PLG Belden 4794R 72in

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-850-186M125 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-850-186M125
Cable Assemblies - Coaxial Cables (RF) 095-850-186M125
CBL ASSY BNC PLUG TO PLUG 4.1'

CBL ASSY BNC PLUG TO PLUG 4.1'

Supplier's Site
Rf Coax, Bnc Plug-Bnc Plug, 1.25M; Connector Type A Amphenol Rf - 18AC6977 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, Bnc Plug-Bnc Plug, 1.25M; Connector Type A Amphenol Rf
18AC6977
Rf Coax, Bnc Plug-Bnc Plug, 1.25M; Connector Type A Amphenol Rf 18AC6977
RF COAX, BNC PLUG-BNC PLUG, 1.25M; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:Belden 4794R; Impedance:75ohm; Cable Length - Imperial:4.1ft; Cable Length - Metric:1.25m; Jacket Color:- RoHS Compliant: Yes

RF COAX, BNC PLUG-BNC PLUG, 1.25M; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:Belden 4794R; Impedance:75ohm; Cable Length - Imperial:4.1ft; Cable Length - Metric:1.25m; Jacket Color:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-850-186M125 095-850-186M125-ND 095-850-186M125 095-850-186M125 095-850-186M125 18AC6977
Product Name RF Standard Cable Assembly Coaxial Cables (RF) Cable Assemblies RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF) Rf Coax, Bnc Plug-Bnc Plug, 1.25M; Connector Type A Amphenol Rf
Application RF RF RF RF
Cable Length 4.1 ft (12.5 dm) 4.1 ft (12.5 dm) 4.1 ft (12.5 dm) 4.1 ft (12.5 dm)
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 8-pole - A-K8P-M12-S-G-5M-BK-1-X-A-4-69-VA -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -25 to 90 C (-13 to 194 F)
View Details
Cable Assembly - 6010A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,coaxial,max temp. 392°F,Teflon™ jacket
View Details
Ethernet Cable - 1745299 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding S/ftp
View Details
13+13 Pos. Female DIL 26 AWG Cable Assembly, 150mm, single-end, Screw-Lok - G125-FC12668F1-0150L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details