Amphenol RF RF Standard Cable Assembly 095-850-186-024

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 095-850-186-024 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-186-024
RF Standard Cable Assembly 095-850-186-024
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - ARF2670-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2670-ND
Coaxial Cables (RF) ARF2670-ND
"Cable Assembly Coaxial BNC to BNC Belden 4794R 24.00"" (609.60mm)"

"Cable Assembly Coaxial BNC to BNC Belden 4794R 24.00"" (609.60mm)"

Buy Now Datasheet
Cable Assemblies - 095-850-186-024 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
095-850-186-024
Cable Assemblies 095-850-186-024
BNC Plug to BNC Plug Belden 4794R Cable

BNC Plug to BNC Plug Belden 4794R Cable

Buy Now
RF Cable Assemblies - 095-850-186-024 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-186-024
RF Cable Assemblies 095-850-186-024
RF Cable Assemblies BNC ST PLUG-BNC PLG Belden 4794R .75M

RF Cable Assemblies BNC ST PLUG-BNC PLG Belden 4794R .75M

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-850-186-024 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-850-186-024
Cable Assemblies - Coaxial Cables (RF) 095-850-186-024
CBL ASSY BNC PLUG TO PLUG 24"

CBL ASSY BNC PLUG TO PLUG 24"

Supplier's Site
Rf Coax, Bnc Plug-Bnc Plug, 610Mm; Connector Type A Amphenol Rf - 18AC6963 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, Bnc Plug-Bnc Plug, 610Mm; Connector Type A Amphenol Rf
18AC6963
Rf Coax, Bnc Plug-Bnc Plug, 610Mm; Connector Type A Amphenol Rf 18AC6963
RF COAX, BNC PLUG-BNC PLUG, 610MM; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:Belden 4794R; Impedance:75ohm; Cable Length - Imperial:24"; Cable Length - Metric:610mm; Jacket Color:BlackRoHS Compliant: Yes

RF COAX, BNC PLUG-BNC PLUG, 610MM; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:Belden 4794R; Impedance:75ohm; Cable Length - Imperial:24"; Cable Length - Metric:610mm; Jacket Color:BlackRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-850-186-024 ARF2670-ND 095-850-186-024 095-850-186-024 095-850-186-024 18AC6963
Product Name RF Standard Cable Assembly Coaxial Cables (RF) Cable Assemblies RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF) Rf Coax, Bnc Plug-Bnc Plug, 610Mm; Connector Type A Amphenol Rf
Application RF RF RF RF
Cable Length 2 ft (6.1 dm) 2 ft (6.1 dm) 2 ft (6.1 dm) 2 ft (6.1 dm)
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Sensor Cord, Rcpt-Free End, 3M Rohs Compliant Sensata/bei Sensors - 75AJ3572 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-3033/500-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers