Amphenol RF Cable Assemblies 095-850-186-018

Description
BNC Plug to BNC Plug Belden 4794R Cable
Request a Quote Datasheet
Description
BNC Plug to BNC Plug Belden 4794R Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 095-850-186-018 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
095-850-186-018
Cable Assemblies 095-850-186-018
BNC Plug to BNC Plug Belden 4794R Cable

BNC Plug to BNC Plug Belden 4794R Cable

Buy Now
RF Standard Cable Assembly - 095-850-186-018 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-186-018
RF Standard Cable Assembly 095-850-186-018
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - 095-850-186-018-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
095-850-186-018-ND
Coaxial Cables (RF) 095-850-186-018-ND
"Cable Assembly Coaxial BNC to BNC Belden 4794R 18.00"" (457.20mm)"

"Cable Assembly Coaxial BNC to BNC Belden 4794R 18.00"" (457.20mm)"

Buy Now Datasheet
RF Cable Assemblies - 095-850-186-018 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-186-018
RF Cable Assemblies 095-850-186-018
RF Cable Assemblies BNC ST PLUG-BNC PLG Belden 4794R 18in

RF Cable Assemblies BNC ST PLUG-BNC PLG Belden 4794R 18in

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-850-186-018 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-850-186-018
Cable Assemblies - Coaxial Cables (RF) 095-850-186-018
CBL ASSY BNC PLUG TO PLUG 18"

CBL ASSY BNC PLUG TO PLUG 18"

Supplier's Site
Rf Coax, Bnc Plug-Bnc Plug, 457Mm; Connector Type A Amphenol Rf - 18AC6962 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, Bnc Plug-Bnc Plug, 457Mm; Connector Type A Amphenol Rf
18AC6962
Rf Coax, Bnc Plug-Bnc Plug, 457Mm; Connector Type A Amphenol Rf 18AC6962
RF COAX, BNC PLUG-BNC PLUG, 457MM; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:Belden 4794R; Impedance:75ohm; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Jacket Color:- RoHS Compliant: Yes

RF COAX, BNC PLUG-BNC PLUG, 457MM; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:Belden 4794R; Impedance:75ohm; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Jacket Color:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-850-186-018 095-850-186-018 095-850-186-018-ND 095-850-186-018 095-850-186-018 18AC6962
Product Name Cable Assemblies RF Standard Cable Assembly Coaxial Cables (RF) RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF) Rf Coax, Bnc Plug-Bnc Plug, 457Mm; Connector Type A Amphenol Rf
Application RF RF RF RF
Cable Length 1.5 ft (4.57 dm) 1.5 ft (4.57 dm) 1.5 ft (4.57 dm) 1.5 ft (4.57 dm)
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-1500-048 - Southco
Specs
Application Instrumentation and Control
Cable Length 4.92 ft (15 dm)
View Details
Phase-Stable Flex Cable, DC-26.5 GHz., 4.0 ft. (1.2m) - CBN-4FT-SMSM+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type SMA-Male
View Details
2 suppliers
H07 V-K Single Fine Wire Stranded - 86023180 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details