Amphenol RF Coaxial Cables (RF) 095-850-185M100

Description
"Cable Assembly Coaxial HD-BNC to HD-BNC RG-316 39.4"" (1.0m) 3.3'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial HD-BNC to HD-BNC RG-316 39.4"" (1.0m) 3.3'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ARF2717-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2717-ND
Coaxial Cables (RF) ARF2717-ND
"Cable Assembly Coaxial HD-BNC to HD-BNC RG-316 39.4"" (1.0m) 3.3'"

"Cable Assembly Coaxial HD-BNC to HD-BNC RG-316 39.4"" (1.0m) 3.3'"

Buy Now Datasheet
HD-BNC Cable - 095-850-185M100 - Powell Electronics, Inc.
Swedesboro, NJ, United States
HD-BNC Cable
095-850-185M100
HD-BNC Cable 095-850-185M100
HD-BNC Plug to HD-BNC Plug RG-316 Cable

HD-BNC Plug to HD-BNC Plug RG-316 Cable

Buy Now
RF Standard Cable Assembly - 095-850-185M100 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-185M100
RF Standard Cable Assembly 095-850-185M100
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Cable Assemblies - 095-850-185M100 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-185M100
RF Cable Assemblies 095-850-185M100
RF Cable Assemblies HD-BNC SP/HD-BNC SP RG-316 50 Ohm 1M

RF Cable Assemblies HD-BNC SP/HD-BNC SP RG-316 50 Ohm 1M

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-850-185M100 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-850-185M100
Cable Assemblies - Coaxial Cables (RF) 095-850-185M100
CBL ASSY HD-BNC PLUG-PLUG 3.3'

CBL ASSY HD-BNC PLUG-PLUG 3.3'

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ARF2717-ND 095-850-185M100 095-850-185M100 095-850-185M100 095-850-185M100
Product Name Coaxial Cables (RF) HD-BNC Cable RF Standard Cable Assembly RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Cable Type Coaxial
Connector Type BNC
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm) 3.28 ft (10.01 dm)
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-8172-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Rotary System Cable, Type 6, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details