"Cable Assembly Coaxial HD-BNC to HD-BNC RG-316 29.53"" (750.00mm)"
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
HD-BNC Plug to HD-BNC Plug RG-316 Cable
RF Cable Assemblies HD-BNC SP/HD-BNC SP RG-316 50 Ohm .75M
CBL ASSY HD-BNC PLUG-PLUG 29.53"
| DigiKey | Richardson RFPD | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 095-850-185M075-ND | 095-850-185M075 | 095-850-185M075 | 095-850-185M075 | 095-850-185M075 |
| Product Name | Coaxial Cables (RF) | RF Standard Cable Assembly | HD-BNC Cable | RF Cable Assemblies | Cable Assemblies - Coaxial Cables (RF) |
| Application | RF | RF | RF | ||
| Cable Type | Coaxial | ||||
| Connector Type | BNC | ||||
| Cable Length | 2.46 ft (7.5 dm) | 2.46 ft (7.5 dm) | 2.46 ft (7.5 dm) |