Amphenol RF Coaxial Cables (RF) 095-850-185M025

Description
"Cable Assembly Coaxial HD-BNC to HD-BNC RG-316 9.843"" (250.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial HD-BNC to HD-BNC RG-316 9.843"" (250.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ARF2712-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2712-ND
Coaxial Cables (RF) ARF2712-ND
"Cable Assembly Coaxial HD-BNC to HD-BNC RG-316 9.843"" (250.00mm)"

"Cable Assembly Coaxial HD-BNC to HD-BNC RG-316 9.843"" (250.00mm)"

Buy Now Datasheet
HD-BNC Cable - 095-850-185M025 - Powell Electronics, Inc.
Swedesboro, NJ, United States
HD-BNC Cable
095-850-185M025
HD-BNC Cable 095-850-185M025
HD-BNC Plug to HD-BNC Plug RG-316 Cable

HD-BNC Plug to HD-BNC Plug RG-316 Cable

Buy Now
RF Standard Cable Assembly - 095-850-185M025 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-185M025
RF Standard Cable Assembly 095-850-185M025
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Cable Assemblies - 095-850-185M025 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-185M025
RF Cable Assemblies 095-850-185M025
RF Cable Assemblies HD-BNC SP/HD-BNC SP RG-316 50 Ohm .25M

RF Cable Assemblies HD-BNC SP/HD-BNC SP RG-316 50 Ohm .25M

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-850-185M025 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-850-185M025
Cable Assemblies - Coaxial Cables (RF) 095-850-185M025
CBL ASSY HD-BNC PLUG-PLUG 9.843"

CBL ASSY HD-BNC PLUG-PLUG 9.843"

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ARF2712-ND 095-850-185M025 095-850-185M025 095-850-185M025 095-850-185M025
Product Name Coaxial Cables (RF) HD-BNC Cable RF Standard Cable Assembly RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Cable Type Coaxial
Connector Type BNC
Cable Length 0.8200 ft (2.5 dm) 0.8202 ft (2.5 dm) 0.8203 ft (2.5 dm)
Unlock Full Specs
to access all available technical data