Amphenol RF Coaxial Cables (RF) 095-850-185-048

Description
"Cable Assembly Coaxial HD-BNC to HD-BNC RG-316 48.0"" (1.2m) 4.0'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial HD-BNC to HD-BNC RG-316 48.0"" (1.2m) 4.0'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 095-850-185-048-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
095-850-185-048-ND
Coaxial Cables (RF) 095-850-185-048-ND
"Cable Assembly Coaxial HD-BNC to HD-BNC RG-316 48.0"" (1.2m) 4.0'"

"Cable Assembly Coaxial HD-BNC to HD-BNC RG-316 48.0"" (1.2m) 4.0'"

Buy Now Datasheet
HD-BNC Cable - 095-850-185-048 - Powell Electronics, Inc.
Swedesboro, NJ, United States
HD-BNC Cable
095-850-185-048
HD-BNC Cable 095-850-185-048
HD-BNC Plug to HD-BNC Plug RG-316 Cable

HD-BNC Plug to HD-BNC Plug RG-316 Cable

Buy Now
RF Standard Cable Assembly - 095-850-185-048 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-185-048
RF Standard Cable Assembly 095-850-185-048
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Cable Assemblies - 095-850-185-048 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-185-048
RF Cable Assemblies 095-850-185-048
RF Cable Assemblies HD-BNC SP/HD-BNC SP RG-316 50 Ohm 48 In

RF Cable Assemblies HD-BNC SP/HD-BNC SP RG-316 50 Ohm 48 In

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-850-185-048 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-850-185-048
Cable Assemblies - Coaxial Cables (RF) 095-850-185-048
CBL ASSY HD-BNC PLUG TO PLUG 4'

CBL ASSY HD-BNC PLUG TO PLUG 4'

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-850-185-048-ND 095-850-185-048 095-850-185-048 095-850-185-048 095-850-185-048
Product Name Coaxial Cables (RF) HD-BNC Cable RF Standard Cable Assembly RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Cable Type Coaxial
Connector Type BNC
Cable Length 4 ft (12.19 dm) 4 ft (12.19 dm) 4 ft (12.19 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Tether Arm Kit, Encoder Rohs Compliant Sensata/bei Sensors - 74AJ9835 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-2500/603-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details