Amphenol RF HD-BNC Cable 095-850-185-036

Description
HD-BNC Plug to HD-BNC Plug RG-316 Cable
Request a Quote Datasheet
Description
HD-BNC Plug to HD-BNC Plug RG-316 Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HD-BNC Cable - 095-850-185-036 - Powell Electronics, Inc.
Swedesboro, NJ, United States
HD-BNC Cable
095-850-185-036
HD-BNC Cable 095-850-185-036
HD-BNC Plug to HD-BNC Plug RG-316 Cable

HD-BNC Plug to HD-BNC Plug RG-316 Cable

Buy Now
Coaxial Cables (RF) - ARF2716-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2716-ND
Coaxial Cables (RF) ARF2716-ND
"Cable Assembly Coaxial HD-BNC to HD-BNC RG-316 36.00"" (914.40mm)"

"Cable Assembly Coaxial HD-BNC to HD-BNC RG-316 36.00"" (914.40mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 095-850-185-036 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-185-036
RF Standard Cable Assembly 095-850-185-036
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Cable Assemblies - 095-850-185-036 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-185-036
RF Cable Assemblies 095-850-185-036
RF Cable Assemblies HD-BNC SP/HD-BNC SP RG-316 50 Ohm 36 In

RF Cable Assemblies HD-BNC SP/HD-BNC SP RG-316 50 Ohm 36 In

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-850-185-036 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-850-185-036
Cable Assemblies - Coaxial Cables (RF) 095-850-185-036
CBL ASSY HD-BNC PLUG TO PLUG 36"

CBL ASSY HD-BNC PLUG TO PLUG 36"

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Richardson RFPD VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-850-185-036 ARF2716-ND 095-850-185-036 095-850-185-036 095-850-185-036
Product Name HD-BNC Cable Coaxial Cables (RF) RF Standard Cable Assembly RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Cable Type Coaxial
Connector Type BNC
Cable Length 3 ft (9.14 dm) 3 ft (9.14 dm) 3 ft (9.14 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBD Male to J1939 9pin and J1708 overmolded - QLC16068 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details