Amphenol RF Coaxial Cables (RF) 095-850-166M10L

Description
"Cable Assembly Coaxial BNC to BNC Belden 1694A 393.7"" (10.0m) 32.8'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to BNC Belden 1694A 393.7"" (10.0m) 32.8'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ARF2356-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2356-ND
Coaxial Cables (RF) ARF2356-ND
"Cable Assembly Coaxial BNC to BNC Belden 1694A 393.7"" (10.0m) 32.8'"

"Cable Assembly Coaxial BNC to BNC Belden 1694A 393.7"" (10.0m) 32.8'"

Buy Now Datasheet
RF Standard Cable Assembly - 095-850-166M10L - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-166M10L
RF Standard Cable Assembly 095-850-166M10L
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Cable Assemblies - 095-850-166M10L - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
095-850-166M10L
Cable Assemblies 095-850-166M10L
BNC Plug to BNC Plug Belden 1694A Cable

BNC Plug to BNC Plug Belden 1694A Cable

Buy Now
Cable Assemblies - Coaxial Cables (RF) - 095-850-166M10L - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-850-166M10L
Cable Assemblies - Coaxial Cables (RF) 095-850-166M10L
CBL ASSY BNC PLUG TO PLUG 10M

CBL ASSY BNC PLUG TO PLUG 10M

Supplier's Site
RF Cable Assemblies - 095-850-166M10L - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-166M10L
RF Cable Assemblies 095-850-166M10L
RF Cable Assemblies BNC SR PL-BNC SR PL 1694A 10 M

RF Cable Assemblies BNC SR PL-BNC SR PL 1694A 10 M

Buy Now

Technical Specifications

  DigiKey Richardson RFPD Powell Electronics, Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ARF2356-ND 095-850-166M10L 095-850-166M10L 095-850-166M10L 095-850-166M10L
Product Name Coaxial Cables (RF) RF Standard Cable Assembly Cable Assemblies Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF RF
Cable Type Coaxial
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1-2016488-0 - TE Connectivity
Specs
Application RF
Product Type 1.85mm Series RF Plug
Cable Shielding Copper Wire
View Details
4 suppliers
Precision Test Cable, 18.0 GHz, 3.0 ft. (0.91m) - CBL-3FT-NMNM+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
H05 V-K Single Fine Wire Stranded - 86023220 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details