"Cable Assembly Coaxial BNC to BNC Belden 1694A 60.0"" (1.5m) 5.0'"
BNC Plug to BNC Plug Belden 1694A Cable
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CBL ASSY BNC PLUG TO PLUG 5'
RF Cable Assemblies BNC SR PL-BNC SR PL 1694A 600 IN
| DigiKey | Powell Electronics, Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | ARF2352-ND | 095-850-166L050 | 095-850-166L050 | 095-850-166L050 | 095-850-166L050 |
| Product Name | Coaxial Cables (RF) | Cable Assemblies | RF Standard Cable Assembly | Cable Assemblies - Coaxial Cables (RF) | RF Cable Assemblies |
| Application | RF | RF | RF | ||
| Cable Type | Coaxial | ||||
| Connector Type | BNC |