Amphenol RF Coaxial Cables (RF) 095-850-166-018

Description
"Cable Assembly Coaxial BNC to BNC Belden 1694A 18.00"" (457.20mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to BNC Belden 1694A 18.00"" (457.20mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 95-850-166-018-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
95-850-166-018-ND
Coaxial Cables (RF) 95-850-166-018-ND
"Cable Assembly Coaxial BNC to BNC Belden 1694A 18.00"" (457.20mm)"

"Cable Assembly Coaxial BNC to BNC Belden 1694A 18.00"" (457.20mm)"

Buy Now Datasheet
Cable Assemblies - 095-850-166-018 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
095-850-166-018
Cable Assemblies 095-850-166-018
BNC Plug to BNC Plug Belden 1694A Cable

BNC Plug to BNC Plug Belden 1694A Cable

Buy Now
RF Standard Cable Assembly - 095-850-166-018 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-166-018
RF Standard Cable Assembly 095-850-166-018
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Cable Assemblies - 095-850-166-018 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-166-018
RF Cable Assemblies 095-850-166-018
RF Cable Assemblies BNC SR PL-BNC SR PL 1694A 18 IN

RF Cable Assemblies BNC SR PL-BNC SR PL 1694A 18 IN

Buy Now
Cable Assemblies - Coaxial Cables (RF) - 095-850-166-018 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-850-166-018
Cable Assemblies - Coaxial Cables (RF) 095-850-166-018
CBL ASSY BNC PLUG TO PLUG 18"

CBL ASSY BNC PLUG TO PLUG 18"

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 95-850-166-018-ND 095-850-166-018 095-850-166-018 095-850-166-018 095-850-166-018
Product Name Coaxial Cables (RF) Cable Assemblies RF Standard Cable Assembly RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Cable Type Coaxial
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 4-pole - M12 / 4-pole - V-SK4P-M12-S-G-1,5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 4.92 ft (15 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6854A33 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Coaxial Cable - 1122274 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 6.56 ft (20 dm)
View Details
4 Pos. Female Receptacle SIL RG178 Straight Cable Assembly, 150mm, single-end, Slotted Jackscrews - M80-FC105-04-0150L - Harwin Plc
Specs
Cable Type Coaxial
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details