Amphenol RF RF Standard Cable Assembly 095-850-166-012

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 095-850-166-012 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-166-012
RF Standard Cable Assembly 095-850-166-012
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Cable Assemblies - 095-850-166-012 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
095-850-166-012
Cable Assemblies 095-850-166-012
BNC Plug to BNC Plug Belden 1694A Cable

BNC Plug to BNC Plug Belden 1694A Cable

Buy Now
Coaxial Cables (RF) - ARF2347-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2347-ND
Coaxial Cables (RF) ARF2347-ND
"Cable Assembly Coaxial BNC to BNC Belden 1694A 12.00"" (304.80mm)"

"Cable Assembly Coaxial BNC to BNC Belden 1694A 12.00"" (304.80mm)"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-850-166-012 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-850-166-012
Cable Assemblies - Coaxial Cables (RF) 095-850-166-012
CBL ASSY BNC PLUG TO PLUG 12"

CBL ASSY BNC PLUG TO PLUG 12"

Supplier's Site
RF Cable Assemblies - 095-850-166-012 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-166-012
RF Cable Assemblies 095-850-166-012
RF Cable Assemblies BNC SR PL-BNC SR PL 1694A 12 IN

RF Cable Assemblies BNC SR PL-BNC SR PL 1694A 12 IN

Buy Now

Technical Specifications

  Richardson RFPD Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-850-166-012 095-850-166-012 ARF2347-ND 095-850-166-012 095-850-166-012
Product Name RF Standard Cable Assembly Cable Assemblies Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF RF
Cable Type Coaxial
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Sensor Connector, M23, Rcpt, 12Pos Rohs Compliant Sensata/bei Sensors - 75AJ3563 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-2400/500-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers