Amphenol RF Cable Assemblies 095-850-165M200

Description
BNC Plug to BNC Plug Belden 1505A Cable
Request a Quote Datasheet
Description
BNC Plug to BNC Plug Belden 1505A Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 095-850-165M200 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
095-850-165M200
Cable Assemblies 095-850-165M200
BNC Plug to BNC Plug Belden 1505A Cable

BNC Plug to BNC Plug Belden 1505A Cable

Buy Now
RF Standard Cable Assembly - 095-850-165M200 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-165M200
RF Standard Cable Assembly 095-850-165M200
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - 95-850-165M200-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
95-850-165M200-ND
Coaxial Cables (RF) 95-850-165M200-ND
"Cable Assembly Coaxial BNC to BNC Belden 1505A 78.7"" (2.0m) 6.6'"

"Cable Assembly Coaxial BNC to BNC Belden 1505A 78.7"" (2.0m) 6.6'"

Buy Now Datasheet
RF Cable Assemblies - 095-850-165M200 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-165M200
RF Cable Assemblies 095-850-165M200
RF Cable Assemblies BNC SR PL-BNC SR PL 1505A 2.00 M

RF Cable Assemblies BNC SR PL-BNC SR PL 1505A 2.00 M

Buy Now
Cable Assemblies - Coaxial Cables (RF) - 095-850-165M200 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-850-165M200
Cable Assemblies - Coaxial Cables (RF) 095-850-165M200
CBL ASSY BNC PLUG TO PLUG 6.6'

CBL ASSY BNC PLUG TO PLUG 6.6'

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-850-165M200 095-850-165M200 95-850-165M200-ND 095-850-165M200 095-850-165M200
Product Name Cable Assemblies RF Standard Cable Assembly Coaxial Cables (RF) RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Cable Type Coaxial
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

Gray color J1939 9pin male to OBD overmolding female - QLC16067 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 1116737 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 5; Coaxial
Cable Shielding Shielded
View Details