Amphenol RF Cable Assemblies 095-850-165M025

Description
BNC Plug to BNC Plug Belden 1505A Cable
Request a Quote Datasheet
Description
BNC Plug to BNC Plug Belden 1505A Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 095-850-165M025 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
095-850-165M025
Cable Assemblies 095-850-165M025
BNC Plug to BNC Plug Belden 1505A Cable

BNC Plug to BNC Plug Belden 1505A Cable

Buy Now
RF Standard Cable Assembly - 095-850-165M025 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-165M025
RF Standard Cable Assembly 095-850-165M025
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - 95-850-165M025-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
95-850-165M025-ND
Coaxial Cables (RF) 95-850-165M025-ND
"Cable Assembly Coaxial BNC to BNC Belden 1505A 9.843"" (250.00mm)"

"Cable Assembly Coaxial BNC to BNC Belden 1505A 9.843"" (250.00mm)"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-850-165M025 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-850-165M025
Cable Assemblies - Coaxial Cables (RF) 095-850-165M025
CBL ASSY BNC PLUG TO PLUG 9.843"

CBL ASSY BNC PLUG TO PLUG 9.843"

Supplier's Site
RF Cable Assemblies - 095-850-165M025 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-165M025
RF Cable Assemblies 095-850-165M025
RF Cable Assemblies BNC SR PL-BNC SR PL 1505A 0.25 M

RF Cable Assemblies BNC SR PL-BNC SR PL 1505A 0.25 M

Buy Now

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-850-165M025 095-850-165M025 95-850-165M025-ND 095-850-165M025 095-850-165M025
Product Name Cable Assemblies RF Standard Cable Assembly Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF RF
Cable Type Coaxial
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
ZK2000-6132-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
N Female St. Connector With 1.13mm Cable (L-5CM) + UFL Connector - ET-NFS-5L5C-U - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type N Female
View Details