Amphenol RF Coaxial Cables (RF) 095-850-165L100

Description
"Cable Assembly Coaxial BNC to BNC Belden 1505A 1200.0"" (30.5m) 100.0'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to BNC Belden 1505A 1200.0"" (30.5m) 100.0'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 95-850-165L100-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
95-850-165L100-ND
Coaxial Cables (RF) 95-850-165L100-ND
"Cable Assembly Coaxial BNC to BNC Belden 1505A 1200.0"" (30.5m) 100.0'"

"Cable Assembly Coaxial BNC to BNC Belden 1505A 1200.0"" (30.5m) 100.0'"

Buy Now Datasheet
Cable Assemblies - 095-850-165L100 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
095-850-165L100
Cable Assemblies 095-850-165L100
BNC Plug to BNC Plug Belden 1505A Cable

BNC Plug to BNC Plug Belden 1505A Cable

Buy Now
RF Standard Cable Assembly - 095-850-165L100 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-165L100
RF Standard Cable Assembly 095-850-165L100
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Cable Assemblies - 095-850-165L100 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-165L100
RF Cable Assemblies 095-850-165L100
RF Cable Assemblies BNC SR PL-BNC SR PL 1505A 1200 IN

RF Cable Assemblies BNC SR PL-BNC SR PL 1505A 1200 IN

Buy Now
Cable Assemblies - Coaxial Cables (RF) - 095-850-165L100 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-850-165L100
Cable Assemblies - Coaxial Cables (RF) 095-850-165L100
CBL ASSY BNC PLUG TO PLUG 100'

CBL ASSY BNC PLUG TO PLUG 100'

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 95-850-165L100-ND 095-850-165L100 095-850-165L100 095-850-165L100 095-850-165L100
Product Name Coaxial Cables (RF) Cable Assemblies RF Standard Cable Assembly RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Cable Type Coaxial
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NAM0-54-P - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 165 C (-40 to 329 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Flexible Coaxial Cable 16 GHz - FC342 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details