Amphenol RF RF Standard Cable Assembly 095-850-165-300

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 095-850-165-300 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-165-300
RF Standard Cable Assembly 095-850-165-300
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - 95-850-165-300-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
95-850-165-300-ND
Coaxial Cables (RF) 95-850-165-300-ND
"Cable Assembly Coaxial BNC to BNC Belden 1505A 300.0"" (7.6m) 25.0'"

"Cable Assembly Coaxial BNC to BNC Belden 1505A 300.0"" (7.6m) 25.0'"

Buy Now Datasheet
Cable Assemblies - 095-850-165-300 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
095-850-165-300
Cable Assemblies 095-850-165-300
BNC Plug to BNC Plug Belden 1505A Cable

BNC Plug to BNC Plug Belden 1505A Cable

Buy Now
RF Cable Assemblies - 095-850-165-300 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-165-300
RF Cable Assemblies 095-850-165-300
RF Cable Assemblies BNC SR PL-BNC SR PL 1505A 300 IN

RF Cable Assemblies BNC SR PL-BNC SR PL 1505A 300 IN

Buy Now
Cable Assemblies - Coaxial Cables (RF) - 095-850-165-300 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-850-165-300
Cable Assemblies - Coaxial Cables (RF) 095-850-165-300
CBL ASSY BNC PLUG TO PLUG 25'

CBL ASSY BNC PLUG TO PLUG 25'

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-850-165-300 95-850-165-300-ND 095-850-165-300 095-850-165-300 095-850-165-300
Product Name RF Standard Cable Assembly Coaxial Cables (RF) Cable Assemblies RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Cable Type Coaxial
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 8 GHz - S452 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023330 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
EKL Light Serial Resistance Heating Cable - ekl-light - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details