Amphenol RF Cable Assemblies 095-850-165-060

Description
BNC Plug to BNC Plug Belden 1505A Cable
Request a Quote Datasheet
Description
BNC Plug to BNC Plug Belden 1505A Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 095-850-165-060 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
095-850-165-060
Cable Assemblies 095-850-165-060
BNC Plug to BNC Plug Belden 1505A Cable

BNC Plug to BNC Plug Belden 1505A Cable

Buy Now
RF Standard Cable Assembly - 095-850-165-060 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-165-060
RF Standard Cable Assembly 095-850-165-060
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - 95-850-165-060-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
95-850-165-060-ND
Coaxial Cables (RF) 95-850-165-060-ND
"Cable Assembly Coaxial BNC to BNC Belden 1505A 60.0"" (1.5m) 5.0'"

"Cable Assembly Coaxial BNC to BNC Belden 1505A 60.0"" (1.5m) 5.0'"

Buy Now Datasheet
RF Cable Assemblies - 095-850-165-060 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-165-060
RF Cable Assemblies 095-850-165-060
RF Cable Assemblies BNC SR PL-BNC SR PL 1505A 60 IN

RF Cable Assemblies BNC SR PL-BNC SR PL 1505A 60 IN

Buy Now
Cable Assemblies - Coaxial Cables (RF) - 095-850-165-060 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-850-165-060
Cable Assemblies - Coaxial Cables (RF) 095-850-165-060
CBL ASSY BNC PLUG TO PLUG 5'

CBL ASSY BNC PLUG TO PLUG 5'

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-850-165-060 095-850-165-060 95-850-165-060-ND 095-850-165-060 095-850-165-060
Product Name Cable Assemblies RF Standard Cable Assembly Coaxial Cables (RF) RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Cable Type Coaxial
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB + POWER - 10084089-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details