Amphenol RF RF Standard Cable Assembly 095-850-165-048

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 095-850-165-048 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-165-048
RF Standard Cable Assembly 095-850-165-048
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Cable Assemblies - 095-850-165-048 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
095-850-165-048
Cable Assemblies 095-850-165-048
BNC Plug to BNC Plug Belden 1505A Cable

BNC Plug to BNC Plug Belden 1505A Cable

Buy Now
Coaxial Cables (RF) - 95-850-165-048-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
95-850-165-048-ND
Coaxial Cables (RF) 95-850-165-048-ND
"Cable Assembly Coaxial BNC to BNC Belden 1505A 48.0"" (1.2m) 4.0'"

"Cable Assembly Coaxial BNC to BNC Belden 1505A 48.0"" (1.2m) 4.0'"

Buy Now Datasheet
RF Cable Assemblies - 095-850-165-048 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-165-048
RF Cable Assemblies 095-850-165-048
RF Cable Assemblies BNC SR PL-BNC SR PL 1505A 48 IN

RF Cable Assemblies BNC SR PL-BNC SR PL 1505A 48 IN

Buy Now
Cable Assemblies - Coaxial Cables (RF) - 095-850-165-048 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-850-165-048
Cable Assemblies - Coaxial Cables (RF) 095-850-165-048
CBL ASSY BNC PLUG TO PLUG 4'

CBL ASSY BNC PLUG TO PLUG 4'

Supplier's Site

Technical Specifications

  Richardson RFPD Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-850-165-048 095-850-165-048 95-850-165-048-ND 095-850-165-048 095-850-165-048
Product Name RF Standard Cable Assembly Cable Assemblies Coaxial Cables (RF) RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Cable Type Coaxial
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-1250-048 - Southco
Specs
Application Instrumentation and Control
Cable Length 4.1 ft (12.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-7N-XM-36 - Maury Microwave
Specs
Application RF
Connector Type 7mm
View Details