Amphenol RF Coaxial Cables (RF) 095-850-165-036

Description
"Cable Assembly Coaxial BNC to BNC Belden 1505A 36.00"" (914.40mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to BNC Belden 1505A 36.00"" (914.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ARF2346-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2346-ND
Coaxial Cables (RF) ARF2346-ND
"Cable Assembly Coaxial BNC to BNC Belden 1505A 36.00"" (914.40mm)"

"Cable Assembly Coaxial BNC to BNC Belden 1505A 36.00"" (914.40mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 095-850-165-036 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-165-036
RF Standard Cable Assembly 095-850-165-036
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Cable Assemblies - 095-850-165-036 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
095-850-165-036
Cable Assemblies 095-850-165-036
BNC Plug to BNC Plug Belden 1505A Cable

BNC Plug to BNC Plug Belden 1505A Cable

Buy Now
RF Cable Assemblies - 095-850-165-036 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-165-036
RF Cable Assemblies 095-850-165-036
RF Cable Assemblies BNC SR PL-BNC SR PL 1505A 36 IN

RF Cable Assemblies BNC SR PL-BNC SR PL 1505A 36 IN

Buy Now
Cable Assemblies - Coaxial Cables (RF) - 095-850-165-036 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-850-165-036
Cable Assemblies - Coaxial Cables (RF) 095-850-165-036
CBL ASSY BNC PLUG TO PLUG 36"

CBL ASSY BNC PLUG TO PLUG 36"

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Powell Electronics, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ARF2346-ND 095-850-165-036 095-850-165-036 095-850-165-036 095-850-165-036
Product Name Coaxial Cables (RF) RF Standard Cable Assembly Cable Assemblies RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Cable Type Coaxial
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details