Amphenol RF Coaxial Cables (RF) 095-850-165-024

Description
"Cable Assembly Coaxial BNC to BNC Belden 1505A 24.00"" (609.60mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to BNC Belden 1505A 24.00"" (609.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 95-850-165-024-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
95-850-165-024-ND
Coaxial Cables (RF) 95-850-165-024-ND
"Cable Assembly Coaxial BNC to BNC Belden 1505A 24.00"" (609.60mm)"

"Cable Assembly Coaxial BNC to BNC Belden 1505A 24.00"" (609.60mm)"

Buy Now Datasheet
Cable Assemblies - 095-850-165-024 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
095-850-165-024
Cable Assemblies 095-850-165-024
BNC Plug to BNC Plug Belden 1505A Cable

BNC Plug to BNC Plug Belden 1505A Cable

Buy Now
RF Standard Cable Assembly - 095-850-165-024 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-165-024
RF Standard Cable Assembly 095-850-165-024
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - 095-850-165-024 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-850-165-024
Cable Assemblies - Coaxial Cables (RF) 095-850-165-024
CBL ASSY BNC PLUG TO PLUG 24"

CBL ASSY BNC PLUG TO PLUG 24"

Supplier's Site
RF Cable Assemblies - 095-850-165-024 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-165-024
RF Cable Assemblies 095-850-165-024
RF Cable Assemblies BNC SR PL-BNC SR PL 1505A 24 IN

RF Cable Assemblies BNC SR PL-BNC SR PL 1505A 24 IN

Buy Now

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 95-850-165-024-ND 095-850-165-024 095-850-165-024 095-850-165-024 095-850-165-024
Product Name Coaxial Cables (RF) Cable Assemblies RF Standard Cable Assembly Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF RF
Cable Type Coaxial
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 6 GHz - FC645 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
H07 V-K Single Fine Wire Stranded - 86023140 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Potentiometer with cable tail - potentiometer with cable tail - BARTEC
Specs
Rated Temperature -28.89 to 21.11 C (-20 to 70 F)
View Details