Amphenol RF Coaxial Cables (RF) 095-850-162M125

Description
"Cable Assembly Coaxial BNC to HD-BNC Belden 1505A 4.921"" (125.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to HD-BNC Belden 1505A 4.921"" (125.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 95-850-162M125-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
95-850-162M125-ND
Coaxial Cables (RF) 95-850-162M125-ND
"Cable Assembly Coaxial BNC to HD-BNC Belden 1505A 4.921"" (125.00mm)"

"Cable Assembly Coaxial BNC to HD-BNC Belden 1505A 4.921"" (125.00mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 095-850-162M125 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-162M125
RF Standard Cable Assembly 095-850-162M125
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - 095-850-162M125 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-850-162M125
Cable Assemblies - Coaxial Cables (RF) 095-850-162M125
CBL ASSY BNC-HDBNC PLG-PL 4.921"

CBL ASSY BNC-HDBNC PLG-PL 4.921"

Supplier's Site
RF Cable Assemblies - 095-850-162M125 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-162M125
RF Cable Assemblies 095-850-162M125
RF Cable Assemblies HD-BNC SR PL-BNC SR PL 1505A 1.25 M

RF Cable Assemblies HD-BNC SR PL-BNC SR PL 1505A 1.25 M

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 95-850-162M125-ND 095-850-162M125 095-850-162M125 095-850-162M125
Product Name Coaxial Cables (RF) RF Standard Cable Assembly Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF RF
Cable Type Coaxial
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-P010001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details