Amphenol RF Coaxial Cables (RF) 095-850-162L100

Description
"Cable Assembly Coaxial BNC to HD-BNC Belden 1505A 1200.0"" (30.5m) 100.0'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to HD-BNC Belden 1505A 1200.0"" (30.5m) 100.0'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 95-850-162L100-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
95-850-162L100-ND
Coaxial Cables (RF) 95-850-162L100-ND
"Cable Assembly Coaxial BNC to HD-BNC Belden 1505A 1200.0"" (30.5m) 100.0'"

"Cable Assembly Coaxial BNC to HD-BNC Belden 1505A 1200.0"" (30.5m) 100.0'"

Buy Now Datasheet
RF Standard Cable Assembly - 095-850-162L100 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-162L100
RF Standard Cable Assembly 095-850-162L100
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - 095-850-162L100 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-850-162L100
Cable Assemblies - Coaxial Cables (RF) 095-850-162L100
CBL ASSY BNC-HDBNC PLUG-PLG 100'

CBL ASSY BNC-HDBNC PLUG-PLG 100'

Supplier's Site
RF Cable Assemblies - 095-850-162L100 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-162L100
RF Cable Assemblies 095-850-162L100
RF Cable Assemblies HD-BNC SR PL-BNC SR PL 1505A 1200 IN

RF Cable Assemblies HD-BNC SR PL-BNC SR PL 1505A 1200 IN

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 95-850-162L100-ND 095-850-162L100 095-850-162L100 095-850-162L100
Product Name Coaxial Cables (RF) RF Standard Cable Assembly Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF RF
Cable Type Coaxial
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
CATLine Cat. 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet; Networking
Cable Shielding Braid; Foil
Cable Length 1.64 ft (5 dm)
View Details
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details