Amphenol RF Coaxial Cables (RF) 095-850-162-120

Description
"Cable Assembly Coaxial BNC to HD-BNC Belden 1505A 120.0"" (3.0m) 10.0'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to HD-BNC Belden 1505A 120.0"" (3.0m) 10.0'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 95-850-162-120-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
95-850-162-120-ND
Coaxial Cables (RF) 95-850-162-120-ND
"Cable Assembly Coaxial BNC to HD-BNC Belden 1505A 120.0"" (3.0m) 10.0'"

"Cable Assembly Coaxial BNC to HD-BNC Belden 1505A 120.0"" (3.0m) 10.0'"

Buy Now Datasheet
RF Standard Cable Assembly - 095-850-162-120 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-162-120
RF Standard Cable Assembly 095-850-162-120
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Cable Assemblies - 095-850-162-120 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-162-120
RF Cable Assemblies 095-850-162-120
RF Cable Assemblies HD-BNC SR PL-BNC SR PL 1505A 120 IN

RF Cable Assemblies HD-BNC SR PL-BNC SR PL 1505A 120 IN

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-850-162-120 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-850-162-120
Cable Assemblies - Coaxial Cables (RF) 095-850-162-120
CBL ASSY BNC-HDBNC PLUG-PLUG 10'

CBL ASSY BNC-HDBNC PLUG-PLUG 10'

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 95-850-162-120-ND 095-850-162-120 095-850-162-120 095-850-162-120
Product Name Coaxial Cables (RF) RF Standard Cable Assembly RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Cable Type Coaxial
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-2000-040 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SW-185-FM90-60 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details