Amphenol RF RF Standard Cable Assembly 095-850-162-048

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 095-850-162-048 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-162-048
RF Standard Cable Assembly 095-850-162-048
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - 095-850-162-048-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
095-850-162-048-ND
Coaxial Cables (RF) 095-850-162-048-ND
"Cable Assembly Coaxial BNC to HD-BNC Belden 1505A 48.0"" (1.2m) 4.0'"

"Cable Assembly Coaxial BNC to HD-BNC Belden 1505A 48.0"" (1.2m) 4.0'"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-850-162-048 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-850-162-048
Cable Assemblies - Coaxial Cables (RF) 095-850-162-048
CBL ASSY BNC-HDBNC PLUG-PLUG 4'

CBL ASSY BNC-HDBNC PLUG-PLUG 4'

Supplier's Site
RF Cable Assemblies - 095-850-162-048 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-162-048
RF Cable Assemblies 095-850-162-048
RF Cable Assemblies HD-BNC SR PL-BNC SR PL 1505A 48 IN

RF Cable Assemblies HD-BNC SR PL-BNC SR PL 1505A 48 IN

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-850-162-048 095-850-162-048-ND 095-850-162-048 095-850-162-048
Product Name RF Standard Cable Assembly Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF RF
Cable Type Coaxial
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details