Amphenol RF RF Standard Cable Assembly 095-850-162-036

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 095-850-162-036 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-162-036
RF Standard Cable Assembly 095-850-162-036
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - ARF2339-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2339-ND
Coaxial Cables (RF) ARF2339-ND
"Cable Assembly Coaxial BNC to HD-BNC Belden 1505A 36.00"" (914.40mm)"

"Cable Assembly Coaxial BNC to HD-BNC Belden 1505A 36.00"" (914.40mm)"

Buy Now Datasheet
RF Cable Assemblies - 095-850-162-036 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-162-036
RF Cable Assemblies 095-850-162-036
RF Cable Assemblies HD-BNC SR PL-BNC SR PL 1505A 36 IN

RF Cable Assemblies HD-BNC SR PL-BNC SR PL 1505A 36 IN

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-850-162-036 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-850-162-036
Cable Assemblies - Coaxial Cables (RF) 095-850-162-036
CBL ASSY BNC-HDBNC PLUG-PLUG 36"

CBL ASSY BNC-HDBNC PLUG-PLUG 36"

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-850-162-036 ARF2339-ND 095-850-162-036 095-850-162-036
Product Name RF Standard Cable Assembly Coaxial Cables (RF) RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Cable Type Coaxial
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

OBD II 16pin male to OBD II 16pin female with flat cable - QLC16044 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Coaxial Cable - 1123918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 9.84 ft (30 dm)
View Details